TE Connectivity Through Hole Resistors ROX5SSJ1K1

Description
1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142801CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142801CT-ND
Through Hole Resistors A142801CT-ND
1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142801TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142801TB-ND
Through Hole Resistors A142801TB-ND
1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ1K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ1K1TB-ND
Through Hole Resistors 1111-ROX5SSJ1K1TB-ND
5W XSM M/OX 5% 1K1

5W XSM M/OX 5% 1K1

Buy Now Datasheet
Res, 1K1, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6008
Res, 1K1, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6008
RES, 1K1, 5W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K1, 5W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142801CT-ND 1111-ROX5SSJ1K1TB-ND 97AC6008
Product Name Through Hole Resistors Through Hole Resistors Res, 1K1, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details