TE Connectivity Through Hole Resistors ROX5SSJ1K0

Description
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142800TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142800TB-ND
Through Hole Resistors A142800TB-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142800CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142800CT-ND
Through Hole Resistors A142800CT-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ1K0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ1K0TB-ND
Through Hole Resistors 1111-ROX5SSJ1K0TB-ND
METAL OXIDE RESISTORS 5W XSM M/O

METAL OXIDE RESISTORS 5W XSM M/O

Buy Now Datasheet
Resistor - 133859826 - Radwell International
Willingboro, NJ, United States
Resistor
133859826
Resistor 133859826
RESISTOR, AXIAL, METAL OXIDE, 1K OHM, 5%, 5W, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL OXIDE, 1K OHM, 5%, 5W, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 1K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8849
Res, 1K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8849
RES, 1K, 5W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K, 5W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142800TB-ND 1111-ROX5SSJ1K0TB-ND 133859826 96AC8849
Product Name Through Hole Resistors Through Hole Resistors Resistor Res, 1K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details