TE Connectivity Through Hole Resistors ROX5SSJ18R

Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142758TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142758TB-ND
Through Hole Resistors A142758TB-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142758CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142758CT-ND
Through Hole Resistors A142758CT-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ18RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ18RTB-ND
Through Hole Resistors 1111-ROX5SSJ18RTB-ND
5W XSM M/OX 5% 18R

5W XSM M/OX 5% 18R

Buy Now Datasheet
Res, 18R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2511
Res, 18R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2511
RES, 18R, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 18R, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142758TB-ND 1111-ROX5SSJ18RTB-ND 97AC2511
Product Name Through Hole Resistors Through Hole Resistors Res, 18R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details