TE Connectivity Through Hole Resistors ROX5SSJ18K

Description
18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142830TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142830TB-ND
Through Hole Resistors A142830TB-ND
18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142830CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142830CT-ND
Through Hole Resistors A142830CT-ND
18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 18K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6561
Res, 18K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6561
RES, 18K, 5W, AXIAL, METAL OXIDE; Resistance:18kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 18K, 5W, AXIAL, METAL OXIDE; Resistance:18kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4986
Res, 18K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4986
RES, 18K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 18K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142830TB-ND 97AC6561 34AH4986
Product Name Through Hole Resistors Res, 18K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 18K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details