TE Connectivity Through Hole Resistors ROX5SSJ16K

Description
16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142829CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142829CT-ND
Through Hole Resistors A142829CT-ND
16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142829TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142829TB-ND
Through Hole Resistors A142829TB-ND
16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

16 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ16KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ16KTB-ND
Through Hole Resistors 1111-ROX5SSJ16KTB-ND
5W XSM M/OX 5% 16K

5W XSM M/OX 5% 16K

Buy Now Datasheet
Res, 16K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2017
Res, 16K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2017
RES, 16K, 5W, AXIAL, METAL OXIDE; Resistance:16kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 16K, 5W, AXIAL, METAL OXIDE; Resistance:16kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4983
Res, 16K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4983
RES, 16K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 16K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142829CT-ND 1111-ROX5SSJ16KTB-ND 97AC2017 34AH4983
Product Name Through Hole Resistors Through Hole Resistors Res, 16K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 16K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers