TE Connectivity Through Hole Resistors ROX5SSJ15K

Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142828CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142828CT-ND
Through Hole Resistors A142828CT-ND
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142828TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142828TB-ND
Through Hole Resistors A142828TB-ND
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ15KTB-ND
Through Hole Resistors 1111-ROX5SSJ15KTB-ND
5W XSM M/OX 5% 15K

5W XSM M/OX 5% 15K

Buy Now Datasheet
Res, 15K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4980
Res, 15K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4980
RES, 15K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 15K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142828CT-ND 1111-ROX5SSJ15KTB-ND 34AH4980
Product Name Through Hole Resistors Through Hole Resistors Res, 15K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details