TE Connectivity Through Hole Resistors ROX5SSJ13R

Description
13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142755CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142755CT-ND
Through Hole Resistors A142755CT-ND
13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142755TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142755TB-ND
Through Hole Resistors A142755TB-ND
13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

13 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ13RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ13RTB-ND
Through Hole Resistors 1111-ROX5SSJ13RTB-ND
5W XSM M/OX 5% 13R

5W XSM M/OX 5% 13R

Buy Now Datasheet
Res, 13R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9842
Res, 13R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9842
RES, 13R, 5W, AXIAL, METAL OXIDE; Resistance:13ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 13R, 5W, AXIAL, METAL OXIDE; Resistance:13ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142755CT-ND 1111-ROX5SSJ13RTB-ND 96AC9842
Product Name Through Hole Resistors Through Hole Resistors Res, 13R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details