TE Connectivity Through Hole Resistors ROX5SSJ12K

Description
12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142826TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142826TB-ND
Through Hole Resistors A142826TB-ND
12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142826CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142826CT-ND
Through Hole Resistors A142826CT-ND
12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

12 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ12KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ12KTB-ND
Through Hole Resistors 1111-ROX5SSJ12KTB-ND
METAL OXIDE RESISTORS 5W XSM M/O

METAL OXIDE RESISTORS 5W XSM M/O

Buy Now Datasheet
Res, 12K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6559
Res, 12K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6559
RES, 12K, 5W, AXIAL, METAL OXIDE; Resistance:12kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 12K, 5W, AXIAL, METAL OXIDE; Resistance:12kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142826TB-ND 1111-ROX5SSJ12KTB-ND 97AC6559
Product Name Through Hole Resistors Through Hole Resistors Res, 12K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers