TE Connectivity Through Hole Resistors ROX5SSJ11R

Description
11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Description
11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 11R, 5W, Axial, Metal Oxide from the ROX Series is designed for high power applications while maintaining a compact size. It features a resistance value of 11 ohms with a tolerance of ±5%. The resistor has a maximum working voltage of 500V and is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The operating temperature range is specified, and the resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 11R, 5W, Axial, Metal Oxide from the ROX Series is designed for high power applications while maintaining a compact size. It features a resistance value of 11 ohms with a tolerance of ±5%. The resistor has a maximum working voltage of 500V and is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The operating temperature range is specified, and the resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142753TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142753TB-ND
Through Hole Resistors A142753TB-ND
11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142753CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142753CT-ND
Through Hole Resistors A142753CT-ND
11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

11 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 11R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8229
Res, 11R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8229
RES, 11R, 5W, AXIAL, METAL OXIDE; Resistance:11ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 11R, 5W, AXIAL, METAL OXIDE; Resistance:11ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142753TB-ND 96AC8229
Product Name Through Hole Resistors Res, 11R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers