TE Connectivity Through Hole Resistors ROX5SSJ110R

Description
110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142777CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142777CT-ND
Through Hole Resistors A142777CT-ND
110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142777TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142777TB-ND
Through Hole Resistors A142777TB-ND
110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

110 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 110R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0709
Res, 110R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0709
RES, 110R, 5W, AXIAL, METAL OXIDE; Resistance:110ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 110R, 5W, AXIAL, METAL OXIDE; Resistance:110ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 126620266 - Radwell International
Willingboro, NJ, United States
Resistor
126620266
Resistor 126620266
(PRICE/AP) 5W XSM M/OX 5% 110R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/AP) 5W XSM M/OX 5% 110R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A142777CT-ND 97AC0709 126620266
Product Name Through Hole Resistors Res, 110R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers