TE Connectivity Through Hole Resistors ROX5SSJ10R

Description
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142752TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142752TB-ND
Through Hole Resistors A142752TB-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142752CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142752CT-ND
Through Hole Resistors A142752CT-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ10RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ10RTB-ND
Through Hole Resistors 1111-ROX5SSJ10RTB-ND
METAL OXIDE RESISTORS 5W XSM M/O

METAL OXIDE RESISTORS 5W XSM M/O

Buy Now Datasheet
Res, 10R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3058
Res, 10R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3058
RES, 10R, 5W, AXIAL, METAL OXIDE; Resistance:10ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

RES, 10R, 5W, AXIAL, METAL OXIDE; Resistance:10ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4968
Res, 10R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4968
RES, 10R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 10R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142752TB-ND 1111-ROX5SSJ10RTB-ND 97AC3058 34AH4968
Product Name Through Hole Resistors Through Hole Resistors Res, 10R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 10R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details