ROX5SJ82K -- 5W SM M/OX 5% 82K NEOHM - TE CONNECTIVITY
TE Connectivity
5W Sm M/ox 5% 82K Neohm - Te Connectivity
ROX5SJ82K
Description
5W SM M/OX 5% 82K
Description
5W SM M/OX 5% 82K
Suppliers
5W Sm M/ox 5% 82K Neohm - Te Connectivity
96X1412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X1412 |
|
Product Name
|
5W Sm M/ox 5% 82K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers