Metal Oxide Resistors 5W SM M/OX 5% 82K
Metal Oxide Resistors 5W SM M/OX 5% 82K Product overview: ROX5SJ82K from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ82K can be used for catalog matching and distributor lookup.
82 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX5SJ82K | 53-ROX5SJ82K | A138104-ND |
| Product Name | Metal Oxide Resistors 5W SM M/OX 5% 82K | 5W Resistor | Through Hole Resistors |
| Technology / Construction | MetalOxide | Metal Oxide | MetalOxide |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 5 watts | 5 watts | |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |