RES 510K OHM 5% 5W AXIAL Product overview: ROX5SJ510K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ510K can be used for catalog matching and distributor lookup.
510 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-ROX5SJ510K | A137278-ND |
| Product Name | 5W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Oxide | MetalOxide |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 510000 ohms | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Standards and Certifications | RoHS |