TE Connectivity Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm ) ROX5SJ47K

Description
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm ) - ROX5SJ47K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm )
ROX5SJ47K
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm ) ROX5SJ47K
Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm )

Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm )

Supplier's Site
Through Hole Resistors - A138102-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138102-ND
Through Hole Resistors A138102-ND
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
5W Resistor - 53-ROX5SJ47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
53-ROX5SJ47K
5W Resistor 53-ROX5SJ47K
RES 47K OHM 5% 5W AXIAL Product overview: ROX5SJ47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ47K can be used for catalog matching and distributor lookup.

RES 47K OHM 5% 5W AXIAL Product overview: ROX5SJ47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity - 96X1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
96X1410
Res, 47K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity 96X1410
RES, 47K, 5W, METAL OXIDE, AXIAL; Resistance:47kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 47K, 5W, METAL OXIDE, AXIAL; Resistance:47kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX5SJ47K A138102-ND 53-ROX5SJ47K 96X1410
Product Name Fixed Resistors; 5W SM M/OX 5% 47K ( Neohm ) Through Hole Resistors 5W Resistor Res, 47K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal Oxide MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers