39 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES 39K OHM 5% 5W AXIAL Product overview: ROX5SJ39K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ39K can be used for catalog matching and distributor lookup.
Fixed Resistors; 5W SM M/OX 5% 39K ( Neohm )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138101-ND | 53-ROX5SJ39K | ROX5SJ39K |
| Product Name | Through Hole Resistors | 5W Resistor | Fixed Resistors; 5W SM M/OX 5% 39K ( Neohm ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | Metal Oxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Tolerance | 5 +/- % | 5 +/- % |