TE Connectivity Through Hole Resistors ROX5SJ22R

Description
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138099-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138099-ND
Through Hole Resistors A138099-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
22 OHM 5W Resistor - 53-ROX5SJ22R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 5W Resistor
53-ROX5SJ22R
22 OHM 5W Resistor 53-ROX5SJ22R
RES 22 OHM 5% 5W AXIAL Product overview: ROX5SJ22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ22R can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 5W AXIAL Product overview: ROX5SJ22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ22R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm ) - ROX5SJ22R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm )
ROX5SJ22R
Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm ) ROX5SJ22R
Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm )

Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A138099-ND 53-ROX5SJ22R ROX5SJ22R
Product Name Through Hole Resistors 22 OHM 5W Resistor Fixed Resistors; 5W SM M/OX 5% 22R ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal Oxide
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers