ROX5SJ22R -- 5W SM M/OX 5% 22R NEOHM - TE CONNECTIVITY
TE Connectivity
5W Sm M/ox 5% 22R Neohm - Te Connectivity
ROX5SJ22R
Description
5W SM M/OX 5% 22R
Description
5W SM M/OX 5% 22R
Suppliers
5W Sm M/ox 5% 22R Neohm - Te Connectivity
96X1407
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X1407 |
|
Product Name
|
5W Sm M/ox 5% 22R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers