Fixed Resistors; 5W SM M/OX 5% 18R ( Neohm )
Res Metal Oxide 18 Ohm 5% 5W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX5SJ18R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ18R can be used for catalog matching and distributor lookup.
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX5SJ18R | 53-ROX5SJ18R | A137277-ND |
| Product Name | Fixed Resistors; 5W SM M/OX 5% 18R ( Neohm ) | 18 Ohm 5W Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Technology / Construction | Metal Oxide | MetalOxide | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |