TE Connectivity Metal Oxide Resistors 5W SM M/OX 5% 150K ROX5SJ150K

Description
Metal Oxide Resistors 5W SM M/OX 5% 150K
Request a Quote Datasheet
Description
Metal Oxide Resistors 5W SM M/OX 5% 150K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 5W SM M/OX 5% 150K - ROX5SJ150K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 5W SM M/OX 5% 150K
ROX5SJ150K
Metal Oxide Resistors 5W SM M/OX 5% 150K ROX5SJ150K
Metal Oxide Resistors 5W SM M/OX 5% 150K

Metal Oxide Resistors 5W SM M/OX 5% 150K

Supplier's Site
Through Hole Resistors - A138098-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138098-ND
Through Hole Resistors A138098-ND
150 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 150K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity - 96X1405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
96X1405
Res, 150K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity 96X1405
RES, 150K, 5W, METAL OXIDE, AXIAL; Resistance:150kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 150K, 5W, METAL OXIDE, AXIAL; Resistance:150kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX5SJ150K A138098-ND 96X1405
Product Name Metal Oxide Resistors 5W SM M/OX 5% 150K Through Hole Resistors Res, 150K, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details