TE Connectivity Through Hole Resistors ROX5SJ120R

Description
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137276-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137276-ND
Through Hole Resistors A137276-ND
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 120R, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity - 96X1404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
96X1404
Res, 120R, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity 96X1404
RES, 120R, 5W, METAL OXIDE, AXIAL; Resistance:120ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 120R, 5W, METAL OXIDE, AXIAL; Resistance:120ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A137276-ND 96X1404
Product Name Through Hole Resistors Res, 120R, 5W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details