Fixed Resistors; 5W SM M/OX 5% 100K ( Neohm )
100 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES 100K OHM 5% 5W AXIAL Product overview: ROX5SJ100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SJ100K can be used for catalog matching and distributor lookup.
RES, 100K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
5W SM MOX 5 100K ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX5SJ100K | A138097-ND | 53-ROX5SJ100K | 79AJ9130 | 96X1403 |
| Product Name | Fixed Resistors; 5W SM M/OX 5% 100K ( Neohm ) | Through Hole Resistors | 5W Resistor | Res, 100K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity | 5W Sm Mox 5 100K Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 5 watts | 5 watts | 5 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal Oxide | MetalOxide |