Res Metal Oxide 15 Ohm 2% 5W ±350ppm/°C AXL Ammo Product overview: ROX5SG15R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SG15R can be used for catalog matching and distributor lookup.
15 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 5W SM M/OX 2% 15R ( Neohm )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-ROX5SG15R | A129370-ND | ROX5SG15R |
| Product Name | 15 Ohm 5W Resistor | Through Hole Resistors | Fixed Resistors; 5W SM M/OX 2% 15R ( Neohm ) |
| Technology / Construction | Metal Oxide | MetalOxide | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial |