TE Connectivity Through Hole Resistors ROX3SJR68

Description
680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138096TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138096TB-ND
Through Hole Resistors A138096TB-ND
680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138096CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138096CT-ND
Through Hole Resistors A138096CT-ND
680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm ) - ROX3SJR68 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm )
ROX3SJR68
Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm ) ROX3SJR68
Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm )

Supplier's Site
Through-Hole 3W 0.68ohm 350V Resistor - 53-ROX3SJR68 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 0.68ohm 350V Resistor
53-ROX3SJR68
Through-Hole 3W 0.68ohm 350V Resistor 53-ROX3SJR68
Fixed Resistor, Metal Oxide Film, 3W, 0.68ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR68 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.68ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.68ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR68 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 0.68ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR68 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.68ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.68ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A138096TB-ND ROX3SJR68 53-ROX3SJR68
Product Name Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% R68 ( Neohm ) Through-Hole 3W 0.68ohm 350V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details