TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% R51 ROX3SJR51

Description
Metal Oxide Resistors 3W SM M/OX 5% R51
Request a Quote Datasheet
Description
Metal Oxide Resistors 3W SM M/OX 5% R51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3W SM M/OX 5% R51 - ROX3SJR51 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% R51
ROX3SJR51
Metal Oxide Resistors 3W SM M/OX 5% R51 ROX3SJR51
Metal Oxide Resistors 3W SM M/OX 5% R51

Metal Oxide Resistors 3W SM M/OX 5% R51

Supplier's Site
Through-Hole 3W 0.51ohm 350V Resistor - 53-ROX3SJR51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 0.51ohm 350V Resistor
53-ROX3SJR51
Through-Hole 3W 0.51ohm 350V Resistor 53-ROX3SJR51
Fixed Resistor, Metal Oxide Film, 3W, 0.51ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR51 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.51ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.51ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR51 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 0.51ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR51 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.51ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.51ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A138095CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138095CT-ND
Through Hole Resistors A138095CT-ND
510 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

510 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138095TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138095TB-ND
Through Hole Resistors A138095TB-ND
510 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

510 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number ROX3SJR51 53-ROX3SJR51 A138095CT-ND
Product Name Metal Oxide Resistors 3W SM M/OX 5% R51 Through-Hole 3W 0.51ohm 350V Resistor Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Resistance Range 0.5100 ohms 0.5100 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details