TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% R47 ROX3SJR47

Description
Metal Oxide Resistors 3W SM M/OX 5% R47
Request a Quote Datasheet
Description
Metal Oxide Resistors 3W SM M/OX 5% R47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3W SM M/OX 5% R47 - ROX3SJR47 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% R47
ROX3SJR47
Metal Oxide Resistors 3W SM M/OX 5% R47 ROX3SJR47
Metal Oxide Resistors 3W SM M/OX 5% R47

Metal Oxide Resistors 3W SM M/OX 5% R47

Supplier's Site
Through Hole Resistors - A138094TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138094TB-ND
Through Hole Resistors A138094TB-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138094CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138094CT-ND
Through Hole Resistors A138094CT-ND
470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, R47, 5%, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 21R4994 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
21R4994
Res, R47, 5%, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 21R4994
RES, R47, 5%, 3W, AXIAL, METAL OXIDE; Resistance:0.47ohm; Product Range:ROX Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

RES, R47, 5%, 3W, AXIAL, METAL OXIDE; Resistance:0.47ohm; Product Range:ROX Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX3SJR47 A138094TB-ND 21R4994
Product Name Metal Oxide Resistors 3W SM M/OX 5% R47 Through Hole Resistors Res, R47, 5%, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide MetalFilm; MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details