TE Connectivity Metal Oxide Resistors 3W SM M/OX 5% R22 ROX3SJR22

Description
Metal Oxide Resistors 3W SM M/OX 5% R22
Request a Quote Datasheet
Description
Metal Oxide Resistors 3W SM M/OX 5% R22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 3W SM M/OX 5% R22 - ROX3SJR22 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% R22
ROX3SJR22
Metal Oxide Resistors 3W SM M/OX 5% R22 ROX3SJR22
Metal Oxide Resistors 3W SM M/OX 5% R22

Metal Oxide Resistors 3W SM M/OX 5% R22

Supplier's Site
Through Hole Resistors - A138092TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138092TB-ND
Through Hole Resistors A138092TB-ND
220 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138092CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138092CT-ND
Through Hole Resistors A138092CT-ND
220 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 0.22ohm 350V Resistor - 53-ROX3SJR22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 0.22ohm 350V Resistor
53-ROX3SJR22
Through-Hole 3W 0.22ohm 350V Resistor 53-ROX3SJR22
Fixed Resistor, Metal Oxide Film, 3W, 0.22ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR22 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 0.22ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R22, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity - 79AJ9129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity
79AJ9129
Res, 0R22, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity 79AJ9129
RES, 0R22, 3W, METAL OXIDE, AXIAL ROHS COMPLIANT: YES

RES, 0R22, 3W, METAL OXIDE, AXIAL ROHS COMPLIANT: YES

Supplier's Site
3W Sm Mox 5 R22 Rohs Compliant Neohm Te Connectivity - 21R4992 - Newark, An Avnet Company
Chicago, IL, United States
3W Sm Mox 5 R22 Rohs Compliant Neohm Te Connectivity
21R4992
3W Sm Mox 5 R22 Rohs Compliant Neohm Te Connectivity 21R4992
3W SM MOX 5 R22 ROHS COMPLIANT: YES

3W SM MOX 5 R22 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJR22 A138092TB-ND 53-ROX3SJR22 79AJ9129 21R4992
Product Name Metal Oxide Resistors 3W SM M/OX 5% R22 Through Hole Resistors Through-Hole 3W 0.22ohm 350V Resistor Res, 0R22, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity 3W Sm Mox 5 R22 Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers