TE Connectivity Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm ) ROX3SJR10

Description
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm ) - ROX3SJR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm )
ROX3SJR10
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm ) ROX3SJR10
Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm )

Supplier's Site
Through Hole Resistors - A138090CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138090CT-ND
Through Hole Resistors A138090CT-ND
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138090TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138090TB-ND
Through Hole Resistors A138090TB-ND
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R1, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity - 79AJ9128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity
79AJ9128
Res, 0R1, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity 79AJ9128
RES, 0R1, 3W, METAL OXIDE, AXIAL ROHS COMPLIANT: YES

RES, 0R1, 3W, METAL OXIDE, AXIAL ROHS COMPLIANT: YES

Supplier's Site
3W Sm Mox 5 R10 Rohs Compliant Neohm Te Connectivity - 21R4991 - Newark, An Avnet Company
Chicago, IL, United States
3W Sm Mox 5 R10 Rohs Compliant Neohm Te Connectivity
21R4991
3W Sm Mox 5 R10 Rohs Compliant Neohm Te Connectivity 21R4991
3W SM MOX 5 R10 ROHS COMPLIANT: YES

3W SM MOX 5 R10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX3SJR10 A138090CT-ND 79AJ9128 21R4991
Product Name Fixed Resistors; 3W SM M/OX 5% R10 ( Neohm ) Through Hole Resistors Res, 0R1, 3W, Metal Oxide, Axial Rohs Compliant Neohm Te Connectivity 3W Sm Mox 5 R10 Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details