The Through Hole Resistor, ROX Series, features a resistance value of 8.2 kOhm and is rated for a power of 3 W with a tolerance of 5%. It has a maximum voltage rating of 350 V and is designed with an axial leaded configuration. This resistor is RoHS compliant, ensuring it meets environmental standards. The resistive element is constructed from a metal oxide film on a ceramic substrate, providing excellent long-term stability and high surge/overload capability. The resistor is suitable for applications requiring line protection and is compatible with automatic insertion equipment. Its flameproof coating allows it to withstand overload conditions without mechanical damage. The operating temperature range is from -55°C to +155°C, making it versatile for various environments.
8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 8.2 KOhms 3W 350V
Through Hole Resistor, ROX Series, 8.2 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131591TB-ND | ROX3SJ8K2 | 34R4903 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 8.2 KOhms 3W 350V | Through Hole Resistor, Rox Series, 8.2 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % |