TE Connectivity Through Hole Resistors ROX3SJ82R

Description
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131590TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131590TB-ND
Through Hole Resistors A131590TB-ND
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131590CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131590CT-ND
Through Hole Resistors A131590CT-ND
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2142617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142617
Through Hole Resistors 2142617
TE Connectivity ROX3SJ82R Resistor

TE Connectivity ROX3SJ82R Resistor

Supplier's Site
Through Hole Resistors - 2142617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142617P
Through Hole Resistors 2142617P
TE Connectivity ROX3SJ82R Resistor

TE Connectivity ROX3SJ82R Resistor

Supplier's Site
Through Hole Resistors - 1639008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639008
Through Hole Resistors 1639008
TE Connectivity ROX3SJ82R Resistor

TE Connectivity ROX3SJ82R Resistor

Supplier's Site
Metal Oxide Resistors 82 Ohms 3W 350V - ROX3SJ82R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 82 Ohms 3W 350V
ROX3SJ82R
Metal Oxide Resistors 82 Ohms 3W 350V ROX3SJ82R
Metal Oxide Resistors 82 Ohms 3W 350V

Metal Oxide Resistors 82 Ohms 3W 350V

Supplier's Site
Through Hole Resistor, Rox Series, 82 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4904 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 82 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4904
Through Hole Resistor, Rox Series, 82 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4904
Through Hole Resistor, ROX Series, 82 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 82 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131590TB-ND 2142617 2142617P ROX3SJ82R 34R4904
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 82 Ohms 3W 350V Through Hole Resistor, Rox Series, 82 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details