TE Connectivity Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm ) ROX3SJ82K

Description
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm ) - ROX3SJ82K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm )
ROX3SJ82K
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm ) ROX3SJ82K
Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm )

Supplier's Site
Through Hole Resistors - 2143020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143020
Through Hole Resistors 2143020
TE Connectivity ROX3SJ82K Resistor

TE Connectivity ROX3SJ82K Resistor

Supplier's Site
Through Hole Resistors - 2143020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143020P
Through Hole Resistors 2143020P
TE Connectivity ROX3SJ82K Resistor

TE Connectivity ROX3SJ82K Resistor

Supplier's Site
Through Hole Resistors - 1614273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614273
Through Hole Resistors 1614273
TE Connectivity ROX3SJ82K Resistor

TE Connectivity ROX3SJ82K Resistor

Supplier's Site
Through Hole Resistors - A131589CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131589CT-ND
Through Hole Resistors A131589CT-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131589TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131589TB-ND
Through Hole Resistors A131589TB-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 82 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7042 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 82 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7042
Through Hole Resistor, Rox Series, 82 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7042
Through Hole Resistor, ROX Series, 82 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 82 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 82 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
70063813
Resistor;Metal Oxide;Res 82 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial 70063813
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ82K 2143020 2143020P A131589CT-ND 55T7042 70063813
Product Name Fixed Resistors; 3W SM M/OX 5% 82K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 82 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Resistor;Metal Oxide;Res 82 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details