6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Res Metal Oxide 6.8 Ohm 5% 3W ±200ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ6R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ6R8 can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 6.8 Ohms 3W 350V
TE Connectivity ROX3SJ6R8 Resistor
TE Connectivity ROX3SJ6R8 Resistor
TE Connectivity ROX3SJ6R8 Resistor
Through Hole Resistor, ROX Series, 6.8 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131587TB-ND | 53-ROX3SJ6R8 | ROX3SJ6R8 | 2142471 | 2142471P | 55T7040 |
| Product Name | Through Hole Resistors | 6.8 Ohm 3W Resistor | Metal Oxide Resistors 6.8 Ohms 3W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 6.8 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |