TE Connectivity Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm ) ROX3SJ6K8

Description
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm ) - ROX3SJ6K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm )
ROX3SJ6K8
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm ) ROX3SJ6K8
Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm )

Supplier's Site
Through Hole Resistors - A131586TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131586TB-ND
Through Hole Resistors A131586TB-ND
6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131586CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131586CT-ND
Through Hole Resistors A131586CT-ND
6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2142869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142869
Through Hole Resistors 2142869
TE Connectivity ROX3SJ6K8 Resistor

TE Connectivity ROX3SJ6K8 Resistor

Supplier's Site
Through Hole Resistors - 2142869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142869P
Through Hole Resistors 2142869P
TE Connectivity ROX3SJ6K8 Resistor

TE Connectivity ROX3SJ6K8 Resistor

Supplier's Site
Through Hole Resistors - 1615526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615526
Through Hole Resistors 1615526
TE Connectivity ROX3SJ6K8 Resistor

TE Connectivity ROX3SJ6K8 Resistor

Supplier's Site
Through-Hole 3W 6800ohm 350V Resistor - 53-ROX3SJ6K8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 6800ohm 350V Resistor
53-ROX3SJ6K8
Through-Hole 3W 6800ohm 350V Resistor 53-ROX3SJ6K8
Fixed Resistor, Metal Oxide Film, 3W, 6800ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6800ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6800ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ6K8 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 6800ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6800ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6800ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ6K8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 6.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4900 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 6.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4900
Through Hole Resistor, Rox Series, 6.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4900
Through Hole Resistor, ROX Series, 6.8 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 6.8 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ6K8 A131586TB-ND 2142869 2142869P 53-ROX3SJ6K8 34R4900
Product Name Fixed Resistors; 3W SM M/OX 5% 6K8 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 6800ohm 350V Resistor Through Hole Resistor, Rox Series, 6.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details