Fixed Resistors; 3W SM M/OX 5% 68R ( Neohm )
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ68R Resistor
TE Connectivity ROX3SJ68R Resistor
TE Connectivity ROX3SJ68R Resistor
Through Hole Resistor, ROX Series, 68 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 68R, 3W, AXIAL, METAL OXIDE; Resistance:68ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mmRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ68R | A105884TB-ND | 2142601 | 2142601P | 34R4901 | 20R8964 |
| Product Name | Fixed Resistors; 3W SM M/OX 5% 68R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 68 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 68R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide |