TE Connectivity Through Hole Resistors ROX3SJ680K

Description
RES 680K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 680K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ROX3SJ680KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ROX3SJ680KCT-ND
Through Hole Resistors 1712-ROX3SJ680KCT-ND
RES 680K OHM 5% 3W AXIAL

RES 680K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ROX3SJ680KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ROX3SJ680KTB-ND
Through Hole Resistors 1712-ROX3SJ680KTB-ND
680 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm ) - ROX3SJ680K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm )
ROX3SJ680K
Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm ) ROX3SJ680K
Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 680 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0047 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 680 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0047
Through Hole Resistor, Rox Series, 680 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0047
Through Hole Resistor, ROX Series, 680 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 680 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-ROX3SJ680KCT-ND ROX3SJ680K 59T0047
Product Name Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 680K ( Neohm ) Through Hole Resistor, Rox Series, 680 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers