TE Connectivity Through Hole Resistors ROX3SJ62R

Description
62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138089TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138089TB-ND
Through Hole Resistors A138089TB-ND
62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138089CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138089CT-ND
Through Hole Resistors A138089CT-ND
62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

62 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 3W SM M/OX 5% 62R - ROX3SJ62R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3W SM M/OX 5% 62R
ROX3SJ62R
Metal Oxide Resistors 3W SM M/OX 5% 62R ROX3SJ62R
Metal Oxide Resistors 3W SM M/OX 5% 62R

Metal Oxide Resistors 3W SM M/OX 5% 62R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138089TB-ND ROX3SJ62R
Product Name Through Hole Resistors Metal Oxide Resistors 3W SM M/OX 5% 62R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details