TE Connectivity Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm ) ROX3SJ51K

Description
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm ) - ROX3SJ51K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm )
ROX3SJ51K
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm ) ROX3SJ51K
Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm )

Supplier's Site
Through Hole Resistors - A138088CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138088CT-ND
Through Hole Resistors A138088CT-ND
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138088TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138088TB-ND
Through Hole Resistors A138088TB-ND
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX3SJ51K A138088CT-ND
Product Name Fixed Resistors; 3W SM M/OX 5% 51K ( Neohm ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details