TE Connectivity Metal Oxide Resistors 47 Ohms 3W 350V ROX3SJ47R

Description
Metal Oxide Resistors 47 Ohms 3W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 47 Ohms 3W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 47 Ohms 3W 350V - ROX3SJ47R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 47 Ohms 3W 350V
ROX3SJ47R
Metal Oxide Resistors 47 Ohms 3W 350V ROX3SJ47R
Metal Oxide Resistors 47 Ohms 3W 350V

Metal Oxide Resistors 47 Ohms 3W 350V

Supplier's Site
Through Hole Resistors - 2142572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142572
Through Hole Resistors 2142572
TE Connectivity ROX3SJ47R Resistor

TE Connectivity ROX3SJ47R Resistor

Supplier's Site
Through Hole Resistors - 2142572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142572P
Through Hole Resistors 2142572P
TE Connectivity ROX3SJ47R Resistor

TE Connectivity ROX3SJ47R Resistor

Supplier's Site
Through Hole Resistors - 1616007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616007
Through Hole Resistors 1616007
TE Connectivity ROX3SJ47R Resistor

TE Connectivity ROX3SJ47R Resistor

Supplier's Site
Through-Hole 3W 47ohm 350V Resistor - 53-ROX3SJ47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 47ohm 350V Resistor
53-ROX3SJ47R
Through-Hole 3W 47ohm 350V Resistor 53-ROX3SJ47R
Fixed Resistor, Metal Oxide Film, 3W, 47ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 47ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 47ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ47R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 47ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 47ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 47ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105903TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105903TB-ND
Through Hole Resistors A105903TB-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105903CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105903CT-ND
Through Hole Resistors A105903CT-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4894 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4894
Through Hole Resistor, Rox Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4894
Through Hole Resistor, ROX Series, 47 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 47 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 47R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8950
Res, 47R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8950
RES, 47R, 3W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mmRoHS Compliant: Yes

RES, 47R, 3W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ47R 2142572 2142572P 53-ROX3SJ47R A105903TB-ND 34R4894 20R8950
Product Name Metal Oxide Resistors 47 Ohms 3W 350V Through Hole Resistors Through Hole Resistors Through-Hole 3W 47ohm 350V Resistor Through Hole Resistors Through Hole Resistor, Rox Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 47R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Technology / Construction MetalOxide Metal oxide MetalOxide MetalOxide
Power Rating 3 watts 3 watts 3 watts 3 watts
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers