Metal Oxide Resistors 47 KOhms 3W 350V
TE Connectivity ROX3SJ47K Resistor
TE Connectivity ROX3SJ47K Resistor
TE Connectivity ROX3SJ47K Resistor
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ47K | 2142982 | 2142982P | A105902CT-ND |
| Product Name | Metal Oxide Resistors 47 KOhms 3W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | |
| Power Rating | 3 watts | 3 watts | 3 watts | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 47000 ohms |