TE Connectivity Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm ) ROX3SJ470R

Description
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm ) - ROX3SJ470R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm )
ROX3SJ470R
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm ) ROX3SJ470R
Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm )

Supplier's Site
Through Hole Resistors - 2142724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142724
Through Hole Resistors 2142724
TE Connectivity ROX3SJ470R Resistor

TE Connectivity ROX3SJ470R Resistor

Supplier's Site
Through Hole Resistors - 2142724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142724P
Through Hole Resistors 2142724P
TE Connectivity ROX3SJ470R Resistor

TE Connectivity ROX3SJ470R Resistor

Supplier's Site
Through Hole Resistors - 1616221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616221
Through Hole Resistors 1616221
TE Connectivity ROX3SJ470R Resistor

TE Connectivity ROX3SJ470R Resistor

Supplier's Site
Through Hole Resistors - A105901TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105901TB-ND
Through Hole Resistors A105901TB-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105901CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105901CT-ND
Through Hole Resistors A105901CT-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 470 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4895 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 470 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4895
Through Hole Resistor, Rox Series, 470 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4895
Through Hole Resistor, ROX Series, 470 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 470 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ470R 2142724 2142724P A105901TB-ND 34R4895
Product Name Fixed Resistors; 3W SM M/OX 5% 470R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 470 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Technology / Construction Metal oxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details