TE Connectivity Through Hole Resistors ROX3SJ470K

Description
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131579CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131579CT-ND
Through Hole Resistors A131579CT-ND
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131579TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131579TB-ND
Through Hole Resistors A131579TB-ND
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Polymeric PTC Resettable Fuse 60V (250V Int) 145 mA Ih Through Hole Radial, Disc Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Polymeric PTC Resettable Fuse 60V (250V Int) 145 mA Ih Through Hole Radial, Disc
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Metal Oxide Resistors 470 KOhms 3W 350V - ROX3SJ470K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 470 KOhms 3W 350V
ROX3SJ470K
Metal Oxide Resistors 470 KOhms 3W 350V ROX3SJ470K
Metal Oxide Resistors 470 KOhms 3W 350V

Metal Oxide Resistors 470 KOhms 3W 350V

Supplier's Site
Through Hole Resistors - 1251182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251182P
Through Hole Resistors 1251182P
TE Connectivity ROX3SJ470K

TE Connectivity ROX3SJ470K

Supplier's Site
Through Hole Resistors - 1251182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251182
Through Hole Resistors 1251182
TE Connectivity ROX3SJ470K

TE Connectivity ROX3SJ470K

Supplier's Site
Through Hole Resistors - 1639338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639338
Through Hole Resistors 1639338
TE Connectivity ROX3SJ470K

TE Connectivity ROX3SJ470K

Supplier's Site
Through-Hole 3W 470000ohm 350V Resistor - 53-ROX3SJ470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 470000ohm 350V Resistor
53-ROX3SJ470K
Through-Hole 3W 470000ohm 350V Resistor 53-ROX3SJ470K
Fixed Resistor, Metal Oxide Film, 3W, 470000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ470K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 470000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 470000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ470K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 470000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ470K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 470000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 470000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 470 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial
70063797
Resistor;Metal Oxide;Res 470 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial 70063797
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 470 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7038 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 470 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7038
Through Hole Resistor, Rox Series, 470 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7038
Through Hole Resistor, ROX Series, 470 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 470 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
3W Sm Mox 5 470K Rohs Compliant Neohm Te Connectivity - 20R8951 - Newark, An Avnet Company
Chicago, IL, United States
3W Sm Mox 5 470K Rohs Compliant Neohm Te Connectivity
20R8951
3W Sm Mox 5 470K Rohs Compliant Neohm Te Connectivity 20R8951
3W SM MOX 5 470K ROHS COMPLIANT: YES

3W SM MOX 5 470K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131579CT-ND ROX3SJ470K 1251182P 1251182 53-ROX3SJ470K 70063797 55T7038 20R8951
Product Name Through Hole Resistors Connectors,Interconnects Metal Oxide Resistors 470 KOhms 3W 350V Through Hole Resistors Through Hole Resistors Through-Hole 3W 470000ohm 350V Resistor Resistor;Metal Oxide;Res 470 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 470 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 3W Sm Mox 5 470K Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide Wirewound MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details