TE Connectivity Through Hole Resistors ROX3SJ3R9

Description
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131578CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131578CT-ND
Through Hole Resistors A131578CT-ND
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131578TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131578TB-ND
Through Hole Resistors A131578TB-ND
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 3.9 Ohms 3W 350V - ROX3SJ3R9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 3.9 Ohms 3W 350V
ROX3SJ3R9
Metal Oxide Resistors 3.9 Ohms 3W 350V ROX3SJ3R9
Metal Oxide Resistors 3.9 Ohms 3W 350V

Metal Oxide Resistors 3.9 Ohms 3W 350V

Supplier's Site
Through-Hole 3W 3.9ohm 350V Resistor - 53-ROX3SJ3R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 3.9ohm 350V Resistor
53-ROX3SJ3R9
Through-Hole 3W 3.9ohm 350V Resistor 53-ROX3SJ3R9
Fixed Resistor, Metal Oxide Film, 3W, 3.9ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3.9ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3.9ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ3R9 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 3.9ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3.9ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3.9ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ3R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 3.9 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7035 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 3.9 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7035
Through Hole Resistor, Rox Series, 3.9 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7035
Through Hole Resistor, ROX Series, 3.9 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 3.9 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131578CT-ND ROX3SJ3R9 53-ROX3SJ3R9 55T7035
Product Name Through Hole Resistors Metal Oxide Resistors 3.9 Ohms 3W 350V Through-Hole 3W 3.9ohm 350V Resistor Through Hole Resistor, Rox Series, 3.9 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers