Fixed Resistors; 3W SM M/OX 5% 3K9 ( Neohm )
Fixed Resistor, Metal Oxide Film, 3W, 3900ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ3K9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3900ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3900ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ3K9 can be used for catalog matching and distributor lookup.
3.9 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.9 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 3.9 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ3K9 | 53-ROX3SJ3K9 | A131576CT-ND | 34R4885 |
| Product Name | Fixed Resistors; 3W SM M/OX 5% 3K9 ( Neohm ) | Through-Hole 3W 3900ohm 350V Resistor | Through Hole Resistors | Through Hole Resistor, Rox Series, 3.9 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Resistance Range | 3900 ohms | |||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |