Fixed Resistor, Metal Oxide Film, 3W, 3300ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ3K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 3300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 3300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ3K3 can be used for catalog matching and distributor lookup.
Fixed Resistors; 3W SM M/OX 5% 3K3 ( Neohm )
3.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 3.3 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX3SJ3K3 | ROX3SJ3K3 | A131575CT-ND | 34R4884 |
| Product Name | Through-Hole 3W 3300ohm 350V Resistor | Fixed Resistors; 3W SM M/OX 5% 3K3 ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 3.3 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 3300 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |