Metal Oxide Resistors 39 KOhms 3W 350V
Fixed Resistor, Metal Oxide Film, 3W, 39000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ39K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 39000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 39000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ39K can be used for catalog matching and distributor lookup.
39 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
39 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ39K Resistor
TE Connectivity ROX3SJ39K Resistor
TE Connectivity ROX3SJ39K Resistor
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 39 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 39K, 3W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ39K | 53-ROX3SJ39K | A131573CT-ND | 2142976 | 2142976P | 70063791 | 34R4889 | 20R8944 |
| Product Name | Metal Oxide Resistors 39 KOhms 3W 350V | Through-Hole 3W 39000ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 39 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 39 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 39K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | MetalOxide | MetalOxide | |||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Resistance Range | 39000 ohms | 39000 ohms | 39000 ohms | 39000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor |