Metal Oxide Resistors 3W SM M/OX 5% 36K
36 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
36 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX3SJ36K | A138087TB-ND |
| Product Name | Metal Oxide Resistors 3W SM M/OX 5% 36K | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |