The ROX Series Through Hole Resistor, with a resistance value of 33 Ohms, is rated for a power of 3 Watts and has a tolerance of 5%. It can withstand a maximum voltage of 350 Volts and is designed with an axial lead configuration. This resistor features a flameproof construction, ensuring it can handle overload conditions without sustaining damage. It is suitable for applications requiring high power in a compact size, offering excellent long-term stability and high surge capability. The resistor operates within a temperature range of -55°C to +235°C and is RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction and performance characteristics make it a reliable choice for various electronic applications.
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 3W SM M/OX 5% 33R ( Neohm )
Through Hole Resistor, ROX Series, 33 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105914CT-ND | ROX3SJ33R | 1251181P | 1251181 | 34R4887 |
| Product Name | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 33R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 33 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 33 ohms | 33 ohms |