TE Connectivity Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm ) ROX3SJ33K

Description
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm ) - ROX3SJ33K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm )
ROX3SJ33K
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm ) ROX3SJ33K
Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm )

Supplier's Site
Through Hole Resistors - A105913TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105913TB-ND
Through Hole Resistors A105913TB-ND
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105913CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105913CT-ND
Through Hole Resistors A105913CT-ND
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2142960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142960
Through Hole Resistors 2142960
TE Connectivity ROX3SJ33K Resistor

TE Connectivity ROX3SJ33K Resistor

Supplier's Site
Through Hole Resistors - 2142960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142960P
Through Hole Resistors 2142960P
TE Connectivity ROX3SJ33K Resistor

TE Connectivity ROX3SJ33K Resistor

Supplier's Site
Through Hole Resistor, Rox Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4886 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4886
Through Hole Resistor, Rox Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4886
Through Hole Resistor, ROX Series, 33 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 33 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8940
Res, 33K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8940
RES, 33K, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 33K, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ33K A105913TB-ND 2142960 2142960P 34R4886 20R8940
Product Name Fixed Resistors; 3W SM M/OX 5% 33K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 33 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 33K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details