TE Connectivity Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm ) ROX3SJ330R

Description
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm ) - ROX3SJ330R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm )
ROX3SJ330R
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm ) ROX3SJ330R
Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm )

Supplier's Site
Through Hole Resistors - A131572CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131572CT-ND
Through Hole Resistors A131572CT-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131572TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131572TB-ND
Through Hole Resistors A131572TB-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 330 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 330 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4888
Through Hole Resistor, Rox Series, 330 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4888
Through Hole Resistor, ROX Series, 330 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 330 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX3SJ330R A131572CT-ND 34R4888
Product Name Fixed Resistors; 3W SM M/OX 5% 330R ( Neohm ) Through Hole Resistors Through Hole Resistor, Rox Series, 330 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details