TE Connectivity Through Hole Resistors ROX3SJ330K

Description
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131571TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131571TB-ND
Through Hole Resistors A131571TB-ND
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131571CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131571CT-ND
Through Hole Resistors A131571CT-ND
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 330000ohm 350V Resistor - 53-ROX3SJ330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 330000ohm 350V Resistor
53-ROX3SJ330K
Through-Hole 3W 330000ohm 350V Resistor 53-ROX3SJ330K
Fixed Resistor, Metal Oxide Film, 3W, 330000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 330000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 330000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ330K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 330000ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 330000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 330000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2143092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143092
Through Hole Resistors 2143092
TE Connectivity ROX3SJ330K Resistor

TE Connectivity ROX3SJ330K Resistor

Supplier's Site
Through Hole Resistors - 2143092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143092P
Through Hole Resistors 2143092P
TE Connectivity ROX3SJ330K Resistor

TE Connectivity ROX3SJ330K Resistor

Supplier's Site
Through Hole Resistors - 1616118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616118
Through Hole Resistors 1616118
TE Connectivity ROX3SJ330K Resistor

TE Connectivity ROX3SJ330K Resistor

Supplier's Site
Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm ) - ROX3SJ330K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm )
ROX3SJ330K
Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm ) ROX3SJ330K
Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm )

Supplier's Site
Res, 330K, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH2007
Res, 330K, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH2007
RES, 330K, 3W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 330K, 3W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131571TB-ND 53-ROX3SJ330K 2143092 2143092P ROX3SJ330K 69AH2007
Product Name Through Hole Resistors Through-Hole 3W 330000ohm 350V Resistor Through Hole Resistors Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 330K ( Neohm ) Res, 330K, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers